Penn-Union Corp. Compression Terminal FULAR033S

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 400 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 500 MCM COMPACT FULA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 400 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 500 MCM COMPACT FULA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FULAR033S - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FULAR033S
Compression Terminal FULAR033S
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 400 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 500 MCM COMPACT FULA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1-1/8 TO 2 OR 316/705 DIE INDEX
  • 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 336.4 MCM ACSR CONDUCTOR SIZE
  • 400 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 500 MCM COMPACT
  • FULA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FULAR033S
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details