Penn-Union Corp. Female Disconnect FR6A250HS

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 1.078 INCH LENGTH X 0.265 INCH WIDTH BUTTED SEAM BARREL FR MODEL
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 1.078 INCH LENGTH X 0.265 INCH WIDTH BUTTED SEAM BARREL FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR6A250HS - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR6A250HS
Female Disconnect FR6A250HS
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 1.078 INCH LENGTH X 0.265 INCH WIDTH BUTTED SEAM BARREL FR MODEL
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 1.078 INCH LENGTH X 0.265 INCH WIDTH
  • BUTTED SEAM BARREL
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR6A250HS
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details