Penn-Union Corp. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3-1/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 300 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 1 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GOLD COLOR 1-15/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 17/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GRAY COLOR 1-5/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 6 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 11/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GREEN COLOR 1-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 4 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 7/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-5/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 2/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 11/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL PINK COLOR 2-3/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 2 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 17/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL PINK COLOR 3-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 1-5/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL RED COLOR 2-15/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 250 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 15/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-5/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 3/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 3/4 INCH BARREL OUTER DIAMETER ROHS COMPLIANT... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-1/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 19/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT... | |
| 1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL WHITE COLOR 2-3/4 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 4/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 27/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT... | |
| 1-PIECE TYPE TIN PLATED COPPER MATERIAL BROWN COLOR 2-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER) CONDUCTOR SIZE ROHS COMPLIANT WIRE DIAMETER 0.815 INCH | |
| APPROVAL UL, CSA COLOR WHITE CONDUCTOR SIZE 300 MCM CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER END HOLE SIZE 1/2 INCH INSULATION MATERIAL UNINSULATED TYPE LUG VOLTAGE RATING 35 KV PENN-CRIMPS. | |
| APPROVAL UL CONDUCTOR SIZE 650 MCM CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER END HOLE SIZE 1/2 INCH INSULATION MATERIAL UNINSULATED TYPE LUG VOLTAGE RATING 35 KV PENN-CRIMPS. BRAND | |
| BUTT FLARED, LONG, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE... | |
| BUTT TYPE 10 STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE | |
| BUTT TYPE 10 STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE | |
| BUTT TYPE 10 STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE | |
| BUTT TYPE 25 STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE | |
| BUTT TYPE 25 STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE | |
| BUTT TYPE 25 STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE | |
| BUTT TYPE 50 STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE | |
| BUTT TYPE 50 STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE | |
| BUTT TYPE 50 STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.57 INCH .57 LENGTH IN INCH UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.13 INCH... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.57 INCH .57 LENGTH IN INCH UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.57 INCH .57 LENGTH IN INCH UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.07 INCH... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.62 INCH .62 LENGTH IN INCH UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.055 INCH... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.66 INCH .66 LENGTH IN INCH UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.82 INCH .82 LENGTH IN INCH UL APPROVAL 8 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.172 INCH BARREL INNER DIAMETER... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.82 INCH .82 LENGTH IN INCH UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.142 INCH... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.95 INCH .95 LENGTH IN INCH 0.16 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE VINYL... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.01 INCH 1.01 LENGTH IN INCH 0.12 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE NYLON... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.01 INCH 1.01 LENGTH IN INCH 0.215 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NYLON... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.01 INCH 1.01 LENGTH IN INCH 0.255 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE VINYL... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.02 INCH 1.02 LENGTH IN INCH 0.155 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NYLON... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.02 INCH 1.02 LENGTH IN INCH 0.19 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE VINYL... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.13 INCH 1.13 LENGTH IN INCH UL APPROVAL 4 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.3 INCH BARREL INNER DIAMETER... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.46 INCH 1.46 LENGTH IN INCH 0.3 INCH MAX. INSULATION DIAMETER UL APPROVAL 8 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.8 INCH 1.8 LENGTH IN INCH 0.425 INCH MAX. INSULATION DIAMETER UL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE... | |
| BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.95 INCH 1.95 LENGTH IN INCH 0.52 INCH MAX. INSULATION DIAMETER UL APPROVAL 4 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE... | |
| BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 12 TO 10 AWG (COPPER) CONDUCTOR SIZE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. | |
| BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 16 TO 14 AWG (COPPER) CONDUCTOR SIZE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. | |
| BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 22 TO 18 AWG (COPPER) CONDUCTOR SIZE 0.07 INCH BARREL INNER DIAMETER PENN-CRIMPS. | |
| BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL BLUE COLOR 1.5 INCH 1.5 LENGTH IN INCH 0.665 INCH BARREL LENGTH 16 TO 14 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT... | |
| BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL RED COLOR 1.5 INCH 1.5 LENGTH IN INCH 0.625 INCH BARREL LENGTH 22 TO 18 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT... | |
| BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL YELLOW COLOR 1.7 INCH 1.7 LENGTH IN INCH 0.6125 INCH BARREL LENGTH 12 TO 10 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-11/16 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-5/16 INCH L X 1-3/4 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-7/8 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-1/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-1/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-7/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE... | |
| CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-5/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE... | |
| COPPER MATERIAL 15 PER CARTON STANDARD PACKAGE 4 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 20 PER CARTON STANDARD PACKAGE 6 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 5 PER CARTON STANDARD PACKAGE 1 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 5 PER CARTON STANDARD PACKAGE 1/0 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 5 PER CARTON STANDARD PACKAGE 2 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 5 PER CARTON STANDARD PACKAGE 2/0 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 5 PER CARTON STANDARD PACKAGE 3/0 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 5 PER CARTON STANDARD PACKAGE 4/0 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 50 PER CARTON STANDARD PACKAGE 8 AWG (AIRCRAFT) CONDUCTOR SIZE | |
| COPPER MATERIAL 7 INCH OVERALL LENGTH 2-15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH... | |
| COPPER MATERIAL 7-3/4 INCH OVERALL LENGTH 3-7/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH... | |
| COPPER MATERIAL 7-7/16 INCH OVERALL LENGTH 3-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH... | |
| COPPER MATERIAL BLACK COLOR 3.66 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD... | |
| COPPER MATERIAL BLUE COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 24... | |
| COPPER MATERIAL BLUE COLOR 2.95 INCH OVERALL LENGTH 1.13 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD... | |
| COPPER MATERIAL BROWN COLOR 3.09 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD... | |
| COPPER MATERIAL BROWN COLOR 4.53 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2... | |
| COPPER MATERIAL GRAY COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29... | |
| COPPER MATERIAL GRAY COLOR 4-15/64 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD... | |
| COPPER MATERIAL PURPLE COLOR 3.89 INCH OVERALL LENGTH 1.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD... | |
| COPPER MATERIAL WHITE COLOR 2.95 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED, 2 AWG SOLID CONDUCTOR SIZE... | |
| COPPER MATERIAL WHITE COLOR 3.2 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED, 2 AWG SOLID CONDUCTOR SIZE... | |
| PURE COPPER MATERIAL PINK COLOR 6-9/16 INCH OVERALL LENGTH 2-3/4 INCH BARREL LENGTH CUL, CSA APPROVAL 35 KV VOLTAGE RATING 535 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL 3-31/32 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 5/8 INCH STUD... | |
| SEAMLESS TIN PLATED COPPER MATERIAL 5-3/32 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2 INCH STUD... | |
| SEAMLESS TIN PLATED COPPER MATERIAL 6-9/16 INCH OVERALL LENGTH 3-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD... | |
| SEAMLESS TIN PLATED COPPER MATERIAL 7-7/16 INCH OVERALL LENGTH 3-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 2-11/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 3.06 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 3.42 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 3.67 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4-13/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4.43 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 750 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4.84 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5-5/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5.25 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 750 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5.93 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 750 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 6-13/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 6.85 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 750 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2-1/16 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2-21/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 5 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.74 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 5 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.74 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 5 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-1/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-11/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 3/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-5/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3.21 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 5 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3.21 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3.21 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3.63 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 400 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-1/16 INCH OVERALL LENGTH 2-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-11/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-3/4 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-5/16 INCH OVERALL LENGTH 2-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4.15 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 400 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4.38 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4.62 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 400 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 5-13/16 INCH OVERALL LENGTH 2-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 5.79 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 400 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 2-1/4 INCH OVERALL LENGTH 1-7/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 2.75 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 2.89 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3-1/4 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3-9/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3.11 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3.36 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3.52 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 500 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3.99 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 500 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4-1/2 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.11 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.39 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 500 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.53 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.53 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.56 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 500 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.86 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 500 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 5 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 6 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 6.03 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 500 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 7.78 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL... | |
| SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL | |
| SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 2-11/16 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 2.74 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 3.21 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 4.38 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 2-3/8 INCH OVERALL LENGTH 1-11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 2.94 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3-3/8 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3-31/32 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3-5/8 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3.08 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3.55 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 4-5/8 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 4.08 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 600 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 4.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5-1/8 INCH OVERALL LENGTH 2-11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5-3/32 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5.39 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 600 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 6-9/16 INCH OVERALL LENGTH 2-11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 6.56 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 600 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 7.44 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 3-1/8 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 3.13 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 3.27 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 3.49 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 3.74 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4-7/8 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4.49 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 800 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4.91 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 800 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2-7/16 INCH OVERALL LENGTH 1-11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2.94 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 3-5/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 3.08 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 3.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 3.55 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 4-9/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 4.08 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 650 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 4.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 4.65 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 4.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 5-13/32 INCH OVERALL LENGTH 2-13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 5.51 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 650 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 6.68 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 650 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 3-5/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 3.32 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 3.46 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 3.68 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 3.93 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 4.68 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 5-1/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 5.1 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2-29/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2-5/8 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2.44 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 8 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2.58 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 8 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 3-27/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 3-5/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 5/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 3-9/16 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 3.05 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 8 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 3.14 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 350 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 4-5/8 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 4.02 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 350 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 4.18 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 350 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 4.49 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 350 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 4.63 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 5/16 INCH STUD SIZE B-18... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 5-5/8 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 5.66 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 350 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-13/32 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 5/16 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-3/4 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/8 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED,... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.74 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED,... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED,... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-1/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-1/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED, 2 AWG... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-13/16 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-5/16 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 5/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-7/16 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3.21 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED,... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3.95 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4-1/2 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 3/4 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4.42 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4.83 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-5/8 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-9/16 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5.59 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/2 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 6.24 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 7-1/8 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 7.16 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 2-11/16 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 2-11/32 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/4 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 2-11/32 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 5/16 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 2-9/16 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 3-3/8 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 3-3/8 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 3.58 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 250 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 4-7/16 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 4.05 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 250 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 5-1/8 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2... | |
| SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 5.22 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 250 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED... | |
| SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 2-7/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 650... | |
| SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 3-3/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 750... | |
| TIN PLATED ALUMINUM MATERIAL BLACK COLOR 2 INCH 2 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 600 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-7/16 INCH BARREL OUTER DIAMETER PENN-CRIMPS. | |
| TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 8 AWG STRANDED (ALUMINUM/COPPER) CONDUCTOR SIZE 19/64 INCH BARREL OUTER DIAMETER PENN-CRIMPS. | |
| TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3-3/8 INCH 3.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 350 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-1/8 INCH BARREL OUTER DIAMETER PENN-CRIMPS. | |
| TIN PLATED ALUMINUM MATERIAL BROWN COLOR 5-1/4 INCH 5.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1000 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-27/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. | |
| TIN PLATED ALUMINUM MATERIAL GRAY COLOR 2-15/16 INCH 2.9375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 800 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-21/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. | |
| TIN PLATED ALUMINUM MATERIAL GREEN COLOR 3-3/4 INCH 3.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 400 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-3/16 INCH BARREL OUTER DIAMETER PENN-CRIMPS. | |
| TIN PLATED ALUMINUM MATERIAL RED COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 750 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-19/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL 1-3/4 INCH 1.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 6 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 2-1/8 INCH 2.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 2-1/8 INCH 2.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 2-1/8 INCH 2.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 2-3/4 INCH 2.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE... | |
| TIN PLATED COPPER MATERIAL 2-3/8 INCH 2.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 2-3/8 INCH 2.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND... | |
| TIN PLATED COPPER MATERIAL 2-5/8 INCH 2.625 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 250 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE... | |
| TIN PLATED COPPER MATERIAL 2-5/8 INCH 2.625 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 300 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE... | |
| TIN PLATED COPPER MATERIAL 2-7/8 INCH 2.875 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 650 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END... | |
| TIN PLATED COPPER MATERIAL 3 INCH 3 LENGTH IN INCH 35 KV VOLTAGE RATING 400 MCM (COPPER) CONDUCTOR SIZE LENGTH IN INCH - UOM IN BCU-T MODEL | |
| TIN PLATED COPPER MATERIAL 3-1/2 INCH 3.5 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE... | |
| TIN PLATED COPPER MATERIAL 35 KV VOLTAGE RATING 1000 MCM (COPPER) CONDUCTOR SIZE BCU-P MODEL | |
| TIN PLATED COPPER MATERIAL 35 KV VOLTAGE RATING 250 MCM (COPPER) CONDUCTOR SIZE BCU-P MODEL | |
| TIN PLATED COPPER MATERIAL 35 KV VOLTAGE RATING 300 MCM (COPPER) CONDUCTOR SIZE BCU-P MODEL | |
| TIN PLATED COPPER MATERIAL 4-1/4 INCH 4.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 750 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE... | |
| TIN PLATED COPPER MATERIAL 4-1/8 INCH 4.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED... | |
| TIN PLATED COPPER MATERIAL 5 INCH 5 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1000 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE... | |
| TIN PLATED COPPER MATERIAL 6-1/2 INCH 6.5 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR 2 INCH 2 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR 3-1/8 INCH 3.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR 3-3/8 INCH 3.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 750 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/8 INCH 5.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 750 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL BLACK COLOR 5.56 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR 6.85 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 6 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR 2-1/2 INCH 2.5 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 400 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL BLUE COLOR 2-3/8 INCH 2.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 6 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR 4-3/8 INCH 4.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 400 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL BROWN COLOR 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR 2-5/8 INCH 2.625 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL BROWN COLOR 4-5/8 INCH 4.625 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL GRAY COLOR 1-3/4 INCH 1.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR 2-3/8 INCH 2.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 600 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL GREEN COLOR 5-1/2 INCH 5.5 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 600 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR 2-1/8 INCH 2.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR 3-1/8 INCH 3.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL PINK COLOR 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL PINK COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL PINK COLOR 5.41 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL PINK COLOR 6.68 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR 2-1/8 INCH 2.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR 3-3/8 INCH 3.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL RED COLOR 1-1/16 INCH 1.0625 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 8 AWG STRANDED (COPPER) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL RED COLOR 2-3/8 INCH 2.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL RED COLOR 4-1/8 INCH 4.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1000 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 250 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 300 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 TO 650 MCM (COPPER) CONDUCTOR SIZE ULTRA-CRIMP. BRAND FLARED END SUITABLE 0 TO... | |
| TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 750 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL WHITE COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 300 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL WHITE COLOR 3-7/8 INCH 3.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1000 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL WHITE COLOR 4-1/8 INCH 4.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 300 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/8 INCH 6.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1000 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 250 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR 3-3/8 INCH 3.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 250 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. | |
| TIN PLATED SEAMLESS COPPER MATERIAL BROWN COLOR 6.03 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2... | |
| TIN PLATED SEAMLESS COPPER MATERIAL GRAY COLOR 2.06 INCH OVERALL LENGTH 1.09 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE... | |
| TIN PLATED SEAMLESS COPPER MATERIAL ORANGE COLOR 4.91 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-1/8 INCH L X 1-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-9/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-9/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE... | |
| TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 10 INCH L X 3-1/2 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 11-1/2 INCH L X 4 INCH W SIZE 5/8 INCH BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-3/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/8 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/8 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-1/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-1/4 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 9 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 9 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 9-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE... | |
| TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 9-3/4 INCH L X 3-1/2 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR... |
| Next >> |