Penn-Union Corp. Compression Cable Tap KOR08

Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 3 AWG STRANDED (COPPER/ALUMINUM, STAND MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG S MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 3 AWG STRANDED (COPPER/ALUMINUM, STAND MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG S MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
Datasheet
Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 3 AWG STRANDED (COPPER/ALUMINUM, STAND MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG S MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 3 AWG STRANDED (COPPER/ALUMINUM, STAND MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG S MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KOR08 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KOR08
Compression Cable Tap KOR08
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 3 AWG STRANDED (COPPER/ALUMINUM, STAND MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG S MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 3 AWG STRANDED (COPPER/ALUMINUM, STAND MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG S MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 3 AWG STRANDED (COPPER/ALUMINUM, STAND MIN. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG S MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 3 AWG STRANDED (COPPER/ALUMINUM, STAND MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG S MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • O DIE INDEX
  • KO-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KOR08
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details