Penn-Union Corp. Conduit To Rod Clamp GPL14

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 2-5/8 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 INCH IPS SIZE GPL MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 2-5/8 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL14 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GPL14
Conduit To Rod Clamp GPL14
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 2-5/8 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 INCH IPS SIZE GPL MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-3/8 INCH L X 2-5/8 INCH W X 2-3/4 INCH H SIZE
  • (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL 467, CUL APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GPL14
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details