Penn-Union Corp. Datasheets for Grounding Straps
Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground.
Grounding Straps: Learn more
| Product Name | Notes |
|---|---|
| 12 INCH 1 INCH 3 INCH FERRULE LENGTH 1/4 INCH THICKNESS 330 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1 INCH 3 INCH FERRULE LENGTH 5/32 INCH THICKNESS 200 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1 INCH 3 INCH FERRULE LENGTH 7/32 INCH THICKNESS 340 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1 INCH 5/32 INCH THICKNESS 200 AMPERE CURRENT RATING TIN PLATED COPPER FERRULE MATERIAL TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 1 FXB MODEL | |
| 12 INCH 1 INCH 7/32 INCH THICKNESS 340 AMPERE CURRENT RATING TIN PLATED COPPER FERRULE MATERIAL TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 2 FXB MODEL | |
| 12 INCH 1-1/2 INCH 11/16 INCH THICKNESS 980 AMPERE CURRENT RATING TIN PLATED COPPER FERRULE MATERIAL TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 3 FXB MODEL | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 1/2 INCH THICKNESS 710 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 1/2 INCH THICKNESS 750 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 1/2 INCH THICKNESS 870 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 1/4 INCH THICKNESS 430 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 1/4 INCH THICKNESS 500 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 1/4 INCH THICKNESS 550 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 11/16 INCH THICKNESS 980 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 11/32 INCH THICKNESS 720 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 13/32 INCH THICKNESS 600 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 15/32 INCH THICKNESS 780 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 3/16 INCH THICKNESS 350 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 3/8 INCH THICKNESS 650 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 7/8 INCH THICKNESS 1200 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 9/16 INCH THICKNESS 900 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/8 INCH 1/4 INCH THICKNESS 470 AMPERE CURRENT RATING TIN PLATED COPPER FERRULE MATERIAL TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 3 FXB MODEL | |
| 12 INCH 1-1/8 INCH 3 INCH FERRULE LENGTH 1/4 INCH THICKNESS 470 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/8 INCH 3 INCH FERRULE LENGTH 5/16 INCH THICKNESS 600 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 12 INCH 1-1/8 INCH 5/16 INCH THICKNESS 600 AMPERE CURRENT RATING TIN PLATED COPPER FERRULE MATERIAL TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 4 FXB MODEL | |
| 12 INCH 1-3/8 INCH 3 INCH FERRULE LENGTH 1/4 INCH THICKNESS 360 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL... | |
| 24 INCH 1 INCH 1-1/2 INCH FERRULE LENGTH 5/32 INCH THICKNESS 200 AMPERE CURRENT RATING 9/16 INCH HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-3/4 INCH HOLE SPACING TIN PLATED... | |
| 24 INCH 1-1/2 INCH 1-1/2 INCH FERRULE LENGTH 3/16 INCH THICKNESS 350 AMPERE CURRENT RATING 9/16 INCH HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-3/4 INCH HOLE SPACING TIN PLATED... | |
| 24 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 3/16 INCH THICKNESS 350 AMPERE CURRENT RATING 9/16 INCH HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-3/4 INCH HOLE SPACING TIN PLATED... | |
| COPPER MATERIAL TIN PLATED FINISH 24 INCH 1-1/2 INCH 24 LENGTH - DECIMAL 1.5 WIDTH - DECIMAL 9/16 INCH DIAMETER .5625 DIAMETER - DECIMAL 9/16 DIAMETER - FRACTIONAL CURRENT RATING... |