H1B8 -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
H1B8
Description
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8
Description
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8
Datasheet
Suppliers
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8
- CONDUCTOR SIZE 14 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL UNINSULATED
- TYPE HOOK
- PENN-CRIMPS. BRAND
- STUD SIZE #8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H1B8 |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Copper; Copper/tin plated
Features
RoHS
View Details
2 suppliers