Penn-Union Corp. Compression Cable Tap KNR6

Description
3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 477 KCMIL (ACSR/A MAX. RUN CONDUCTOR SIZE 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/A MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
Datasheet
Description
3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 477 KCMIL (ACSR/A MAX. RUN CONDUCTOR SIZE 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/A MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KNR6 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KNR6
Compression Cable Tap KNR6
3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 477 KCMIL (ACSR/A MAX. RUN CONDUCTOR SIZE 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/A MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
  • 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 477 KCMIL (ACSR/A MAX. RUN CONDUCTOR SIZE
  • 3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/A MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL
  • N DIE INDEX
  • 2 TAP(S)
  • KN-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KNR6
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details