Penn-Union Corp. Mechanical Cable Lug LA23B

Description
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER BAG LA MODEL
Datasheet
Description
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER BAG LA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA23B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA23B
Mechanical Cable Lug LA23B
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER BAG LA MODEL
  • FRONT ENTRY TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1-5/32 INCH OVERALL LENGTH
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • STANDARD PACKAGE 3 PER BAG
  • LA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA23B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details