Penn-Union Corp. Mechanical Cable Lug LA4M4350

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 4-23/32 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 4-23/32 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA4M4350 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA4M4350
Mechanical Cable Lug LA4M4350
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 4-23/32 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 4-23/32 INCH W X 5/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SOLDERLESS
  • LA4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA4M4350
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details