Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336.4 KCMIL STRANDE MIN. RUN CONDUCTOR SIZE
4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM AL MAX. RUN CONDUCTOR SIZE
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336.4 KCMIL STRANDE MIN. TAP CONDUCTOR SIZE
4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM AL MAX. TAP CONDUCTOR SIZE
H SHAPE
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
RUS APPROVAL
EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL
N DIE INDEX
2 TAP(S)
KN-R MODEL