Penn-Union Corp. Conduit To Rod Clamp KH1

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KH MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KH1 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KH1
Conduit To Rod Clamp KH1
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KH MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • KH MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KH1
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details