Penn-Union Corp. Conduit To Rod Clamp KP2DB

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KP MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KP2DB - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KP2DB
Conduit To Rod Clamp KP2DB
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE KP MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE, DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KP2DB
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details