Penn-Union Corp. Conduit To Rod Clamp GR4

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 2-3/4 INCH W X 2-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GR MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 2-3/4 INCH W X 2-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GR4 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GR4
Conduit To Rod Clamp GR4
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 2-3/4 INCH W X 2-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GR MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-1/2 INCH L X 2-3/4 INCH W X 2-1/2 INCH H SIZE
  • (3) CABLE TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH, 3/4 INCH ROD SIZE
  • 3/8 INCH IPS SIZE
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GR4
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers