Penn-Union Corp. Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 1/8 INCH CABLE SIZE 0.02 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 3/8 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE 0.035 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE 0.04 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 2 INCH CABLE SIZE 0.045 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 1/8 INCH CABLE SIZE 0.02 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 3/8 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE 0.035 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE 0.04 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 2 INCH MIN. EXPANDED DIAMETER 1 INCH MAX. RECOVERED DIAMETER 2 INCH CABLE SIZE 0.045 INCH THICKNESS -55 TO 135 DEG... | |
| HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 0.78 INCH MIN. EXPANDED DIAMETER 0.23 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.31 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING... | |
| HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 0.51 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 0.78 INCH MIN. EXPANDED DIAMETER 0.23 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.31 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING... | |
| HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.51 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.78 INCH MIN. EXPANDED DIAMETER 0.23 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.31 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... | |
| HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING... | |
| HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75... |