H6A10 -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
H6A10
Description
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #10 OPENING
Description
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #10 OPENING
Datasheet
Suppliers
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #10 OPENING
- CONDUCTOR SIZE 18 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL NYLON
- TYPE HOOK
- PENN-CRIMPS. BRAND
- STUD SIZE #10 OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H6A10 |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
10 AWG
View Details
2 suppliers
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details