Penn-Union Corp. Cable to Flat Eyebolt LDN025NE

Description
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
Datasheet
Description
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Flat Eyebolt - LDN025NE - Penn-Union Corp.
Edinboro, PA, USA
Cable to Flat Eyebolt
LDN025NE
Cable to Flat Eyebolt LDN025NE
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
  • DOUBLE EYEBOLT TO BAR/PAD TYPE
  • COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
  • 3-1/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1/4 TO 3/4 INCH BAR THICKNESS
  • EYEBOLT OPENING TO NEMA
  • PAD TYPE NEMA DRILLED
  • LDN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LDN025NE
Product Name Cable to Flat Eyebolt
Terminal Type Cable to Flat Eyebolt
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details