Penn-Union Corp. Compression Terminal FSLA013D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG SOLID, 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 3/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG SOLID, 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 3/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FSLA013D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FSLA013D
Compression Terminal FSLA013D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG SOLID, 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 3/0 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 5-15/16 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 840/249 DIE INDEX
  • 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 2/0 AWG ACSR CONDUCTOR SIZE
  • 4/0 AWG SOLID, 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 3/0 AWG COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FSLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FSLA013D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details