Penn-Union Corp. Compression Cable Lug LL41153DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL41153DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL41153DCF
Compression Cable Lug LL41153DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-3/16 INCH OVERALL LENGTH
  • 775/24 CONDUCTOR SIZE
  • 11/32 INCH STUD SIZE
  • 76 DIE INDEX
  • 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL41153DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details