DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 890 900 910 920 930 940 945 946 947 948 949 950 951 952 953 954 955 956 957 960 970 980 990 1000 1010 1050 1100 1150 1200 1250 1300 1500 2000 2212
Product Name Notes
"0.103"" (2.62mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"
"0.103"" (2.62mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
"0.205"" (5.21mm) Quick Connect Male Solder Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"10 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
"10 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"2 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"3 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"4 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"5 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"6 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
"7 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"8 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"9 Position Turret Board 0.375"" (9.53mm) Turret, Single End, Double Turret"
"PC Pin Terminal Connector Through Hole Gold 0.053"" (1.35mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia"
"Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) No Tail Solder"
"Pin Receptacle Connector 0.020"" ~ 0.032"" (0.51mm ~ 0.81mm) No Tail Solder"
"Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Solder"
"Single Post Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
1 Position Turret Board Turret, Single End, Double Turret
10 Stud Spade Terminal Connector Crimp 20-24 AWG
110 FASTON REC 22-18 AWG TPBR
14 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder
2 Position Barrier Block Jumper Over Barrier, Ring Tongue
2-HOLE HVY DTY LUG 1/2IN BOLT AL
2/0 3/8 AL/CU ONE HOLE LUG
20 Position D-Type Plug, Male Pins Connector
20A,PLG,2P3W,DT,125V
20A,PLG,2P3W,DT,250V
20A,PLG,2P3W,DT,277V
20A,PLG,2P3W,DT,480V
20A,PLG,2P3W,DT,600V
20A,PLG,2P3W,DT,600V ,BSHG0.625IN
20A,PLG,3P4W,DT,600V
250 FF RECP 22-18
26 Position D-Type Plug, Male Pins Connector
26 Position D-Type Receptacle, Female Sockets Connector
2WAY AL SPLICE CONN 250WIRE RED
2WAY AL SPLICE CONN 300WIRE BLU
2WAY AL SPLICE CONN 350WIRE BRN
2WAY AL SPLICE CONN 4/0WIRE WHT
30A,PLG,2P3W,DT,600V
30A,PLG,3P4W,DT,600V
36 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder
5 Stud Spade Terminal Connector Crimp, Piercing 22-26 AWG
50 Position D-Type Receptacle, Female Sockets Connector
6 Stud Spade Terminal Connector Crimp 14-18 AWG
6 Stud Spade Terminal Connector Crimp 16-20 AWG
6 Stud Spade Terminal Connector Crimp 20-24 AWG
6 Stud Spade Terminal Connector Crimp 20-26 AWG
60138 WITH 5/8 INCH BOLT
8 Stud Spade Terminal Connector Crimp 14-18 AWG
8 Stud Spade Terminal Connector Crimp 16-20 AWG
9 Position Two Piece Backshell Connector Silver 180° Shielded
9 Position Two Piece Backshell Connector Silver 45° Shielded
AC PLUG NEMA 14-50P
AC PLUG NEMA 5-15P
AC PLUG NEMA 5-15R
AC PLUG NEMA 5-20P
AC PLUG NEMA 5-20R
AC PLUG NEMA 6-20P
AC PLUG NEMA 6-20R
AC PLUG NEMA L14-20P
AC PLUG NEMA L14-20R
AC PLUG NEMA L14-30P
AC PLUG NEMA L14-30R
AC PLUG NEMA L15-30P
AC PLUG NEMA L15-30R
AC PLUG NEMA L16-30P
AC PLUG NEMA L16-30R
AC PLUG NEMA L21-30P
AC PLUG NEMA L21-30R
AC PLUG NEMA L22-30P
AC PLUG NEMA L22-30R
AC PLUG NEMA L5-15P
AC PLUG NEMA L5-15R
AC PLUG NEMA L5-20P
AC PLUG NEMA L5-30P
AC PLUG NEMA L5-30R
AC PLUG NEMA L6-20P
AC PLUG NEMA L6-20R
AC PLUG NEMA L6-30P
AC PLUG NEMA L6-30R
AC PLUG NEMA TT-30P
AC PLUG NON-NEMA
AC PLUGAC RCPT NEMA 5-15R
AC RCPT NEMA 5-20R
AC RCPT NEMA L22-30R
AC RCPT NEMA L5-20R
AC RCPT NEMA L6-20R
ADAPT USB-C RCPT TO 2.1MM DC PLG
Adapter Connector To
AL 2HL LUG RNGETAKE NT 300-500 P
AL 2HL LUG RNGETAKE NT 500-750 Y
AL 2WAY CONN SPLICE 10STR RED
AL 2WAY CONN SPLICE 6STR GRY
AL TP 1HL LUG LNG BRL NO10 3/8B
AL TP 1HL LUG LNG BRL NO6 5/16B
AL TP 1HL LUG LNG BRL NO8 5/16B
AL TP 1HL LUG LNG BRL NO8 NO10B
AL TP 1HL LUG LONG BRL 1/0 1/2B
AL TP 1HL LUG LONG BRL 1/0 1/4B
AL TP 1HL LUG LONG BRL 1/0 3/8B
AL TP 1HL LUG LONG BRL 1000 5/8B
AL TP 1HL LUG LONG BRL 2/0 1/4B
AL TP 1HL LUG LONG BRL 250 3/8B
AL TP 1HL LUG LONG BRL 250 5/8B
AL TP 1HL LUG LONG BRL 3/0 1/4B
AL TP 1HL LUG LONG BRL 3/0 3/8B
AL TP 1HL LUG LONG BRL 3/0 5/16
AL TP 1HL LUG LONG BRL 300 1/2B
AL TP 1HL LUG LONG BRL 300 3/8B
AL TP 1HL LUG LONG BRL 300 5/16
AL TP 1HL LUG LONG BRL 350 5/8B
AL TP 1HL LUG LONG BRL 4/0 1/2B
AL TP 1HL LUG LONG BRL 4/0 5/16
AL TP 1HL LUG LONG BRL 4/0 5/8B
AL TP 1HL LUG LONG BRL 400 1/2B
AL TP 1HL LUG LONG BRL 500 1/2B
AL TP 1HL LUG LONG BRL 600 5/8B
AL TP 1HL LUG LONG BRL 700 5/8B
AL TP 1HL LUG LONG BRL 750 5/8B
AL TP 1HL LUG LONG BRL NO1 1/2B
AL TP 1HL LUG LONG BRL NO1 1/4B
AL TP 1HL LUG LONG BRL NO10 NO10
AL TP 1HL LUG LONG BRL NO4 1/4B
AL TP 1HL LUG LONG BRL NO4 3/8B
AL TP 1HL LUG LONG BRL NO8 1/4B
AL TP 1HL LUG LONGBRL 2/0 5/16B
AL TP 1HL LUG LONGBRL NO1 3/8B G
AL TP 1HL LUG LONGBRL NO4 5/16B
AL TP 2HL LUG LONG BRL 1/0 3/8B
AL TP 2HL LUG LONG BRL 1000 1/2B
AL TP 2HL LUG LONG BRL 2/0 1/2B
AL TP 2HL LUG LONG BRL 2/0 3/8B
AL TP 2HL LUG LONG BRL 250 1/2B
AL TP 2HL LUG LONG BRL 250 3/8B
AL TP 2HL LUG LONG BRL 3/0 1/2B
AL TP 2HL LUG LONG BRL 3/0 3/8B
AL TP 2HL LUG LONG BRL 300 1/2B
AL TP 2HL LUG LONG BRL 300 3/8B
AL TP 2HL LUG LONG BRL 350 1/2B
AL TP 2HL LUG LONG BRL 350 3/8B
AL TP 2HL LUG LONG BRL 4/0 3/8B
AL TP 2HL LUG LONG BRL 400 1/2B
AL TP 2HL LUG LONG BRL 400 3/8B
AL TP 2HL LUG LONG BRL 500 1/2B
AL TP 2HL LUG LONG BRL 500 3/8B
AL TP 2HL LUG LONG BRL 600 1/2B
AL TP 2HL LUG LONG BRL 600 3/8B
AL TP 2HL LUG LONG BRL 700 3/8B
AL TP 2HL LUG LONG BRL 750 1/2B
ALUM LUG 500MCM NAR.TONGUE SCHNE
ALUM LUG 600MCM NAR.TONGUE SCHNE
ALUM LUG 750MCM NAR.TONGUE SCHNE
ASBS 2 M12-5S
ASBS 2 M12-S2326
ASBS 2 M8
Black Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
Coax, Pin Center, Assembly Contact Gold Solder 24-26 AWG Coaxial
Coax, Pin Center, Assembly Contact Gold Solder RG-174, 178B, 179B, 316 Coaxial
Coax, Pin Center, Assembly Contact Gold Solder RG-174, 179A, 316 Coaxial
Coax, Pin Center, Assembly Contact Gold Solder RG-178B, 179B, 316 Coaxial
Coax, Pin Center, Assembly Contact Gold Solder RG-180 Coaxial
Coax, Socket Center, Assembly Contact Gold Solder 24-26 AWG Coaxial
Coax, Socket Center, Assembly Contact Gold Solder RG-180 Coaxial
COMPRESSION CONNECTOR 1 BOLT
COMPRESSION CONNECTOR 1BOLT
COMPRESSION CONNECTOR, 2 WAY
COMPRESSION CONNECTOR,1-BOLT
COMPRESSION CONNECTOR,2 BOLT
CONN QC RCPT 18-22AWG 0.103
CONN RING CIRC 22-26AWG CRIMP
Connector Adapter For Power Cord Receptacles
Connector Cap (Cover), Protective For D-Sub Connectors, Male
Connector Cap (Cover), Protective For
Connector Strain Relief For RG-174 Cable
Connector Strain Relief For RG-58 Cable
Connector Strain Relief For RG-59 Cable
CONNECTOR,COMPRESION ,1 BOLT
Connector
CONTACT SKT SZ 2.0MM CRIMP GOLD
CONTACT SOCKET 0.6 MM
CONTACT SOCKET 1 MM
CONTACT SOCKET 2 MM
CONTACT SOCKET 8 MM
CU TP 1HL LUG LONGBRL 250 1/2B R
CU TP 1HL LUG LONGBRL NO1 5/16B
CU TP 2WAY CONN SPLICE STND 1/0
CU TP 2WAY CONN SPLICE STND 2-3
CU TP 2WAY CONN SPLICE STND 2/0
CU TP 2WAY CONN SPLICE STND 3/0
Edge Terminal Non-Gendered 16 AWG Crimp Gold
FEM AN M12-5P
FEM ST PG9 M12-8P
Gray Wire Ferrule Connector 20 AWG (0.75mm²) Single Wire
IEC C14 to 5-15R With Mount
L15-30P to L6-30R Compact Adapte
L5-30P to 5-20R Compact Adapter
MAL ST SHIELD M12-4P
PC Pin Terminal Connector Surface Mount Gold
Pin Contact 16-20 AWG Size 16 Solder Cup Gold
Pin Contact Gold Solder
Pin Contact Size 8 Crimp Gold
Position Blade Type Power Housing Connector
Position Circular Connector
Position Connector
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated
Quick Connect Female 16-21 AWG Crimp Connector Non-Insulated
Red Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Ring Terminal Connector 10 Stud Circular 16-20 AWG Crimp
Ring Terminal Connector 10 Stud Circular 19-23 AWG Crimp
Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp
Ring Terminal Connector 6 Stud Circular 20-24 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Ring Terminal Connector 8 Stud Circular 16-20 AWG Crimp
Ring Terminal Connector 8 Stud Circular 19-23 AWG Crimp
Ring Terminal Connector Circular 14-18 AWG Crimp
Ring Terminal Connector Circular 19-23 AWG Crimp
Ring Terminal Connector Circular 20-22 AWG Crimp, Piercing
Ring Terminal Connector Circular 22-26 AWG Crimp
Ring Terminal Connector Flat Sided 20-26 AWG Crimp
Ring Terminal Connector Oval 14-18 AWG Crimp
RKC 4/7 PACKAGE OF 5
RSC 4/7 PACKAGE OF 5
RSC 4/9 PACKAGE OF 5
RSC 4/DUO SINGLE PACKAGE OF 1
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
SMA Connector Plug, Male Pin 50Ohm Through Hole Solder
SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Threaded Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Socket Contact 16-20 AWG Size 16 Solder Cup Gold
Socket Contact Gold Solder
Socket Contact Size 0.6mm Crimp Gold
Socket Contact Size 1.0mm Crimp Gold
Socket Contact Size 1.0mm Solder Cup Gold
Socket Contact Size 1.5mm Crimp Gold
Socket Contact Size 1.5mm Solder Cup Gold
Socket Contact Size 10mm Crimp Silver
Socket Contact Size 12 Crimp
Socket Contact Size 2.0mm Crimp Gold
Socket Contact Size 3.6mm Crimp Gold
Socket Contact Size 8 Crimp Gold
Socket Contact Size 8mm Crimp Silver
SPLICE LEVER 24-12AWG 2POS
SPLICE LEVR 24-12AWG 2POS
TERM BLOCK PLUG 12POS 5MM
TERM BLOCK PLUG 3POS 5MM
TERM BLOCK PLUG 5POS 5MM
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1/0 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Red
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp
Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp
Terminal Connector Female, Receptacle (Socket) 26-28 AWG Crimp Tin
Terminal Connector Female, Receptacle (Socket), Right Angle 16-20 AWG Crimp
Terminal Connector Male, Pin (Plug) 20-22 AWG Crimp
Terminal Crimpband, Open Band Connector Crimp 1200-2600 CMA
Terminal Crimpband, Open Band Connector Crimp 3300-9000 CMA
Terminal Edge Disconnect Connector Crimp 18-22 AWG
Terminal Tab Receptacle Connector Crimp 14-18 AWG
Terminal Twist On Wire Cap Connector Solder 7000-18000 CMA Blue, Blue Stripe
Tip Jack Connector Standard Tip Solder Eyelet(s) Black
Tip Jack Connector Standard Tip Solder Eyelet(s) Blue
Tip Jack Connector Standard Tip Solder Eyelet(s) Green
Tip Jack Connector Standard Tip Solder Eyelet(s) Red
Tip Jack Connector Standard Tip Solder Eyelet(s) White
Tip Jack Connector Standard Tip Turret Black
Tip Jack Connector Standard Tip Turret Green
Tip Jack Connector Standard Tip Turret Red
Tip Jack Connector Standard Tip Turret White
Tip Jack Connector Standard Tip Turret Yellow
Tip Plug Connector Standard Tip Solder Black
Tip Plug Connector Standard Tip Solder Red
Tip Plug Connector Standard Tip Solderless Black
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
White Wire Ferrule Connector Single Wire
WR-NTYPE N TYPE PCB THT JACK_RIG
WR-NTYPE N TYPE PCB THT JACK_STR
WR-NTYPE N TYPE STRAIGHT ROUND P
WR-NTYPE N TYPE STRAIGHT SOLDER
WR-NTYPE_CABLE CONNECTOR_BULKHEA
WR-NTYPE_CABLE CONNECTOR_RIGHT A
WR-NTYPE_CABLE CONNECTOR_STRAIGH
WR-SMA_CABLE CONNECTOR_BULKHEAD
WR-SMA_SMA CABLE CONNECTOR_RIGHT
WR-SMA_SMA CABLE CONNECTOR_STRAI
WR-SMA_SMA PCB END LAUNCH JACK I
WR-SMA_SMA PCB THT JACK_RIGHT AN
WR-SMA_SMA PCB THT JACK_STRAIGHT
WR-SMA_SMA SOLDERLESS COMPRESSIO
WR-SMA_SMA_SOLDERLES S END LUNCH
WR-SMP_PCB CONNECTOR_END LAUNCH
WR-SMP_PCB CONNECTOR_SMT PLUG
WR-SMP_PCB CONNECTOR_THR PLUG
WTB Tin Terminal Connector 20-24 AWG

<< Prev Next >>