SCHURTER Inc Power Entry Modules (PEM) 6160.0021

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2206-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2206-ND
Power Entry Modules (PEM) 486-2206-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange

Buy Now Datasheet
Iec C8 Inlet, 2.5A, 250V, Solder, Panel; Iec Connector Type Schurter - 23M2009 - Newark, An Avnet Company
Chicago, IL, United States
Iec C8 Inlet, 2.5A, 250V, Solder, Panel; Iec Connector Type Schurter
23M2009
Iec C8 Inlet, 2.5A, 250V, Solder, Panel; Iec Connector Type Schurter 23M2009
IEC C8 INLET, 2.5A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:2576 Series; Gender:Plug RoHS Compliant: Yes

IEC C8 INLET, 2.5A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:2576 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2206-ND 23M2009
Product Name Power Entry Modules (PEM) Iec C8 Inlet, 2.5A, 250V, Solder, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products