SCHURTER Inc Power Entry Modules (PEM) 6160.0001

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2203-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2203-ND
Power Entry Modules (PEM) 486-2203-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange

Buy Now Datasheet
2561 C6 Inlet w/ solid pins (solder terminals screw on mounting - 70080190 - Allied Electronics, Inc.
Fort Worth, TX, USA
2561 C6 Inlet w/ solid pins (solder terminals screw on mounting
70080190
2561 C6 Inlet w/ solid pins (solder terminals screw on mounting 70080190
2561, IEC Appliance Inlet C6, 70°C, Version 1, L: short solder terminal (L=4,8mm), N: short solder terminal (L=4,8mm), Erde: short solder terminal (L=4,8mm), Farbe jet black; RAL9005, Bauform: flange with countersunk holes, Mass X

2561, IEC Appliance Inlet C6, 70°C, Version 1, L: short solder terminal (L=4,8mm), N: short solder terminal (L=4,8mm), Erde: short solder terminal (L=4,8mm), Farbe jet black; RAL9005, Bauform: flange with countersunk holes, Mass X

Supplier's Site
Iec C6 Inlet, 2.5A, 250V, Solder, Panel; Iec Connector Type Schurter - 23M1989 - Newark, An Avnet Company
Chicago, IL, United States
Iec C6 Inlet, 2.5A, 250V, Solder, Panel; Iec Connector Type Schurter
23M1989
Iec C6 Inlet, 2.5A, 250V, Solder, Panel; Iec Connector Type Schurter 23M1989
IEC C6 INLET, 2.5A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:2561 Series; Gender:Plug RoHS Compliant: Yes

IEC C6 INLET, 2.5A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:2561 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2203-ND 70080190 23M1989
Product Name Power Entry Modules (PEM) 2561 C6 Inlet w/ solid pins (solder terminals screw on mounting Iec C6 Inlet, 2.5A, 250V, Solder, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Screw-On Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details