SCHURTER Inc Power Entry Modules (PEM) 6163.0021

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4036-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4036-ND
Power Entry Modules (PEM) 486-4036-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In

Buy Now Datasheet
Iec Power Connector, C6 Inlet, 2.5A; Iec Connector Type Schurter - 46P7274 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C6 Inlet, 2.5A; Iec Connector Type Schurter
46P7274
Iec Power Connector, C6 Inlet, 2.5A; Iec Connector Type Schurter 46P7274
IEC POWER CONNECTOR, C6 INLET, 2.5A; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:2565 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C6 INLET, 2.5A; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:2565 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4036-ND 46P7274
Product Name Power Entry Modules (PEM) Iec Power Connector, C6 Inlet, 2.5A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data