Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Modular Connectors / Ethernet Connectors WR-MJ Feml Shielded 8P8C Hztl Tab Up EMI
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-2742-ND | 615008140621 | 16T0651 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Wurth Elektronik |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | PCB Mount | Through Hole Mount |
| Gender | Female / Jack |