SCHURTER Inc Power Entry Modules (PEM) 6162.0161

Description
6010 CONNECTOR INLET 10A C14
Request a Quote Datasheet
Description
6010 CONNECTOR INLET 10A C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6162.0161-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6162.0161-ND
Power Entry Modules (PEM) 486-6162.0161-ND
6010 CONNECTOR INLET 10A C14

6010 CONNECTOR INLET 10A C14

Buy Now Datasheet
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 75T5600 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
75T5600
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter 75T5600
IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:6010 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:6010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6162.0161-ND 75T5600
Product Name Power Entry Modules (PEM) Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details