SCHURTER Inc Power Entry Modules (PEM) 6162.0046

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3875-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3875-ND
Power Entry Modules (PEM) 486-3875-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec C14 Inlet, 10A, 250V, Solder, Panel; Iec Connector Type Schurter - 23M2061 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250V, Solder, Panel; Iec Connector Type Schurter
23M2061
Iec C14 Inlet, 10A, 250V, Solder, Panel; Iec Connector Type Schurter 23M2061
IEC C14 INLET, 10A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6061 Series; Gender:Plug RoHS Compliant: Yes

IEC C14 INLET, 10A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6061 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3875-ND 23M2061
Product Name Power Entry Modules (PEM) Iec C14 Inlet, 10A, 250V, Solder, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products