"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
FF STECKH 6,3 RAD ROHS COMPLIANT: YES
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes
CONN QC RCPT 13.5-17AWG 0.250
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A138981-ND | 16H1097 | 792-6-160449-5 | 6-160449-5 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Ff Steckh 6,3 Rad Rohs Compliant Amp - Te Connectivity | CONN QC RCPT 13.5-17AWG 0.250 | Terminals |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Contact Size (AWG) | 13.5 to 17 AWG |