Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 333-04
Product Status: Obsolete
Terminal Type: Oval
Tab Width: 0.110" (2.79mm)
Termination: Solder
Insulation: Insulated
Mounting Type: Surface Mount
Contact Material: Phosphor Bronze
Faston .250 Male Tab Terminal, Brass/Tin, Non-Insulated Product overview: 61499-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61499-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
250 FASTON TAB TPBR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 392-61499-1 | A27863-ND | 76AC9936 | |
| Product Name | Connectors,Interconnects | Electronic Connector | Quick Connects, Quick Disconnect Connectors | 250 Faston Tab Tpbr Amp - Te Connectivity |
| Termination | Solder | Stud |