200 Pos 1.3mm Pitch Mezzanine Header, Solder, SMD, 1A, Gold Product overview: 6-1761614-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-1761614-0 can be used for catalog matching and distributor lookup.
STEP-Z PLUG 10MM 200P LF ST
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold
CONN DIFF ARRAY PLUG 200POS SMD
STEP-Z 10MM PLUG 200P LF
STEP-Z PLUG 10MM 200P LF ST
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6-1761614-0 | 6-1761614-0 | A99353-ND | 6-1761614-0 | 78M8512 |
| Product Name | SMD 1A Electronic Connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Step-Z 10Mm Plug 200P Lf Amp - Te Connectivity |
| Termination | Solder | ||||
| Connector Type | Board to Board Connector | Differential Pair Array, Male | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector |