SCHURTER Inc Power Entry Modules (PEM) 6163.0001

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3791-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3791-ND
Power Entry Modules (PEM) 486-3791-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Iec C20 Inlet, 16A, 250V, Solder, Panel; Iec Connector Type Schurter - 23M2099 - Newark, An Avnet Company
Chicago, IL, United States
Iec C20 Inlet, 16A, 250V, Solder, Panel; Iec Connector Type Schurter
23M2099
Iec C20 Inlet, 16A, 250V, Solder, Panel; Iec Connector Type Schurter 23M2099
IEC C20 INLET, 16A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:1621 Series; Gender:Plug RoHS Compliant: Yes

IEC C20 INLET, 16A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:1621 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3791-ND 23M2099
Product Name Power Entry Modules (PEM) Iec C20 Inlet, 16A, 250V, Solder, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details