Schurter 6163.0018 IEC Connector
Schurter 6163.0018 IEC Connector
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange; Through Hole
PWR ENT RCPT IEC320-C20 PNL SLDR
CONN, IEC POWER ENTRY MODULE, MALE, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:1601 Series; Gender:Plug RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1737988 | 486-2208-ND | 6163.0018 | 23M2115 |
| Product Name | IEC Connectors | Power Entry Modules (PEM) | Power Entry Modules (PEM) | Conn, Iec Power Entry Module, Male, 16A; Iec Connector Type Schurter |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | |||
| Termination | Solder | Quick Connect - 0.250" (6.3mm) | Quick Connect | |
| Mounting | Panel mount | Panel Mount, Flange; Through Hole | Panel Mount, Flange; Through Hole | Flange Mount |