DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
890
900
910
920
930
940
948
949
950
951
952
953
954
955
956
957
958
959
960
970
980
990
1000
1010
1020
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "2 Rectangular Connectors - Housings Plug Green 0.156"" (3.96mm)" | |
| "4 Rectangular Connectors - Housings Plug Green 0.156"" (3.96mm)" | |
| "5 Rectangular Connectors - Housings Plug Green 0.156"" (3.96mm)" | |
| "6 Rectangular Connectors - Housings Plug Green 0.156"" (3.96mm)" | |
| "9 Rectangular Connectors - Housings Plug Green 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.058"" (1.47mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.093"" (2.36mm) Dia" | |
| 0.8MM B TO B PLUG ASSY-61083-061 | |
| 0.8MM B TO B REC ASSY-61082-0814 | |
| 0.8MM B TO B REC ASSY-61082-0815 | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 160 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 180 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 200 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 3.96 EP PLUG HSG 3P(GREEN) | |
| 3.96EP HDR ASSY 2(3)P GREEN | |
| 3.96EP HDR ASSY 4(7)P GREEN | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 6110-10-230408A-CS23 59 | |
| 6110-10-340812-CS235 9 | |
| 6114-10-561316-CS235 9 | |
| 6114-12-340812-CS236 0 | |
| 6114-12-561316-CS236 0 | |
| 68 Position Card Connector PCMCIA - Type I, II, III Card Edge Header Gold | |
| 68 Position Card Connector PCMCIA Through Hole, Right Angle Gold | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| AIDA H-DISTRIBUTOR | |
| AL TP 1HL COMPCT LUG LNGBRL 1/0 | |
| AL TP 1HL COMPCT LUG LNGBRL 250 | |
| AL TP 1HL COMPCT LUG LNGBRL 3/0 | |
| BERGSTAK P2 20P-61083-022406LF | |
| BERGSTAK P4 20P-61083-024406LF | |
| BERGSTAK R3 80P-61082-083402PLF | |
| BERGSTAK R3 80P-61082-08350QLF | |
| BERGSTAK R3-80P-61082-083406L F | |
| BERGSTAK R3-80P-61082-083506L F | |
| BERGSTAK R4 60P REC-61082-064702 | |
| CONN PLUG 160POS SMD GOLD | |
| CONN PLUG 20POS SMD GOLD | |
| CONN PLUG 40POS SMD GOLD | |
| CONN PLUG | |
| CONN RCPT 200POS SMD GOLD | |
| CONN RCPT SMD GOLD | |
| Connector Adapter For Power Entry Inlets and Outlets | |
| Connector Cable Clamp | |
| Contact Crimp Socket 4 AWG Silver | |
| CONTACT PIN 0.6 MM | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| MODULE 5 CONTACT INSULATOR | |
| Pin Contact 14-20 AWG Crimp | |
| Pin Contact 18-24 AWG Crimp Stamped | |
| Pin Contact Gold 14-20 AWG Crimp | |
| Pin Contact Gold 18-24 AWG Crimp Stamped | |
| Pin Contact Size 2.0mm Crimp Gold | |
| Pin Contact Tin 14-20 AWG Crimp | |
| Pin Contact Tin 18-24 AWG Crimp Stamped | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Snap-In | |
| Socket Contact 14-20 AWG Crimp | |
| Socket Contact Gold 14-20 AWG Crimp | |
| Socket Contact Tin 14-20 AWG Crimp | |
| Socket Contact Tin 18-24 AWG Crimp | |
| SOLDER-CUP RECEPTACLE | |
| Terminal Connector Female, Receptacle (Socket), Flag 20-24 AWG Crimp Gold | |
| Terminal Connector Female, Receptacle (Socket), Flag 20-24 AWG Crimp Tin | |
| Terminal Magnetic Connector 17-22 AWG Crimp |
| << Prev | Next >> |