SCHURTER Inc Power Entry Modules (PEM) 6162.0047

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6140-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6140-ND
Power Entry Modules (PEM) 486-6140-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 23M2062 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
23M2062
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter 23M2062
IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:6061 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:6061 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6140-ND 23M2062
Product Name Power Entry Modules (PEM) Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0211 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details