Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
RJ45 CONN, JACK, 8P8C, 4 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors WR-MJ Mod Jk 8P8C TabUp Pre-Assmbly1x2
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-5945-ND | 85AC2518 | 615016149521 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Conn, Jack, 8P8C, 4 Port, Th; Modular Connector Type Wurth Elektronik | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole Mount | PCB Mount |
| Gender | Female / Jack |