"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
MALE DISCONNECT, 4.75MM; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27895-ND | 46Y9476 | 61761-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Male Disconnect, 4.75Mm; Product Range Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Female / Jack |