TE Connectivity Ring Connectors 61546-1

Description
Ring Terminal Connector 5/16 Stud Circular 6-10 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 6-10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A111371CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A111371CT-ND
Ring Connectors A111371CT-ND
Ring Terminal Connector 5/16 Stud Circular 6-10 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 6-10 AWG Crimp

Buy Now Datasheet
Ring Connectors - A111371TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A111371TR-ND
Ring Connectors A111371TR-ND
Ring Terminal Connector 5/16 Stud Circular 6-10 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 6-10 AWG Crimp

Buy Now Datasheet
Ring Tongue Terminal, 5/16
Chicago, IL, United States
Ring Tongue Terminal, 5/16", 6Awg; Stud Size - Metric Amp - Te Connectivity
34B715
Ring Tongue Terminal, 5/16", 6Awg; Stud Size - Metric Amp - Te Connectivity 34B715
RING TONGUE TERMINAL, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:13.3mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:13.3mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A111371CT-ND 34B715
Product Name Ring Connectors Ring Tongue Terminal, 5/16", 6Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details