"Connector Header Surface Mount 14 position 0.059"" (1.50mm)"
EMIX CONN., 1.5MM PITCH, HDR, V/T, 14P
EMIX CONN., 1.5mm PITCH, HDR, V/T, 14P
CONN HEADER SMD 14POS 1.5MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99994TR-ND | 76AC9707 | 6-1775443-4 |
| Product Name | Headers, Male Pins | Emix Conn., 1.5Mm Pitch, Hdr, V/t, 14P Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |