200 Pos 1.3mm Pitch Mezzanine Header, Solder ST, SMD, 1A Product overview: 6-1761614-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-1761614-5 can be used for catalog matching and distributor lookup.
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold
STEP-Z PLUG 15MM 200P LF ST
STEP-Z PLUG 15MM 200P LF ST
STEP-Z 15MM PLUG 200P LF
CONN DIFF ARRAY PLUG 200POS SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6-1761614-5 | A99359-ND | 6-1761614-5 | 76AC9694 | 6-1761614-5 |
| Product Name | SMD 1A Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Step-Z Plug 15Mm 200P Lf St Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | ||||
| Category | Board to Board Connector | ||||
| Connector Type | Differential Pair Array, Male | Board to Board Connector | Rectangular Connectors, Heavy Duty |