TE Connectivity Electronic Connector 6-160432-3

Description
Steel Nickel Receptacle Terminal 15-20AWG 6.35mm Tab Product overview: 6-160432-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-6-160432-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Steel Nickel Receptacle Terminal 15-20AWG 6.35mm Tab Product overview: 6-160432-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-6-160432-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-6-160432-3
Electronic Connector 392-6-160432-3
Steel Nickel Receptacle Terminal 15-20AWG 6.35mm Tab Product overview: 6-160432-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-6-160432-3 can be used for catalog matching and distributor lookup.

Steel Nickel Receptacle Terminal 15-20AWG 6.35mm Tab Product overview: 6-160432-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-6-160432-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Data & Signal - 6-160432-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
6-160432-3
Connectors Data & Signal 6-160432-3
250 FASTON IS

250 FASTON IS

Buy Now
Quick Connects, Quick Disconnect Connectors - A105486TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105486TR-ND
Quick Connects, Quick Disconnect Connectors A105486TR-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105486CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105486CT-ND
Quick Connects, Quick Disconnect Connectors A105486CT-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364845-6-160432-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364845-6-160432-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364845-6-160432-3
Win Source Part Number: 1364845-6-160432-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160432 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 15.5-20 AWG Contact Finish: Nickel Insulation: Non-Insulated Length - Overall: 0.748" (19.00mm) Termination: Crimp Contact Material: Steel Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.303" (7.70mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)

Win Source Part Number: 1364845-6-160432-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160432
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 15.5-20 AWG
Contact Finish: Nickel
Insulation: Non-Insulated
Length - Overall: 0.748" (19.00mm)
Termination: Crimp
Contact Material: Steel
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.303" (7.70mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 6-160432-3 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
6-160432-3
Quick Connects, Quick Disconnect Connectors 6-160432-3
CONN QC RCPT 15.5-20AWG 0.250

CONN QC RCPT 15.5-20AWG 0.250

Supplier's Site Datasheet
250 Faston Is Amp - Te Connectivity - 19R4650 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Is Amp - Te Connectivity
19R4650
250 Faston Is Amp - Te Connectivity 19R4650
250 FASTON IS

250 FASTON IS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-6-160432-3 6-160432-3 A105486TR-ND 1364845-6-160432-3 6-160432-3 19R4650
Product Name Electronic Connector Connectors Data & Signal Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 250 Faston Is Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASIP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers