Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Schurter 6162.0058 IEC Connector
IEC C14 INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6061 Series; Gender:Plug RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-3787-ND | 8701442 | 23M2073 |
| Product Name | Power Entry Modules (PEM) | IEC Connectors | Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter |
| Mounting | Panel Mount, Flange | Panel mount | Flange Mount |
| Voltage Rating | 250 volts | 250 volts | 250 volts |
| Current Rating | 10.0 amps | 15.0 amps |