TE Connectivity D-Shaped Connectors 6-1532021-6

Description
Body Features Flying Leads Length : 12.7 MM  [.5 INCH ] Insulation Color : Black Configuration Features Number of Positions : 21 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Flying Leads Length : 12.7 MM  [.5 INCH ] Insulation Color : Black Configuration Features Number of Positions : 21 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-1532021-6 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-1532021-6
D-Shaped Connectors 6-1532021-6
Body Features Flying Leads Length : 12.7 MM  [.5 INCH ] Insulation Color : Black Configuration Features Number of Positions : 21 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Flying Leads Length : 12.7 MM  [.5 INCH ]
  • Insulation Color : Black

Configuration Features


  • Number of Positions : 21

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Installed
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Hardware : No Hardware

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - 17-6-1532021-6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-6-1532021-6-ND
D-Sub Connector Assemblies 17-6-1532021-6-ND
095-0607-2037=MCDR3- B-21P5L5-

095-0607-2037=MCDR3-B-21P5L5-

Buy Now Datasheet
D-Sub Connectors - 6-1532021-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-1532021-6
D-Sub Connectors 6-1532021-6
MCDR3-B-21P5L5

MCDR3-B-21P5L5

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1532021-6 17-6-1532021-6-ND 6-1532021-6
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors
Termination Pre-Terminated Flying Leads
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - A101877-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
4 suppliers
D-Sub Connector Assemblies - A118182-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Coax Connectors - 1-1589072-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers