SCHURTER Inc Power Entry Modules (PEM) 6160.0003

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4032-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4032-ND
Power Entry Modules (PEM) 486-4032-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Through Hole, Right Angle

Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Iec C6 Inlet, 2.5A, 250Vac, Tht, Panel; Iec Connector Type Schurter - 23M1991 - Newark, An Avnet Company
Chicago, IL, United States
Iec C6 Inlet, 2.5A, 250Vac, Tht, Panel; Iec Connector Type Schurter
23M1991
Iec C6 Inlet, 2.5A, 250Vac, Tht, Panel; Iec Connector Type Schurter 23M1991
IEC C6 INLET, 2.5A, 250VAC, THT, PANEL; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:2563 Series RoHS Compliant: Yes

IEC C6 INLET, 2.5A, 250VAC, THT, PANEL; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:2563 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-4032-ND 23M1991
Product Name Power Entry Modules (PEM) Iec C6 Inlet, 2.5A, 250Vac, Tht, Panel; Iec Connector Type Schurter
Connector Type Receptacle, Male Pins
Mounting Panel Mount, Through Hole, Right Angle Snap-In, Flange Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1267-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details