Wurth Elektronik 615008142621
Wurth Elektronik 615008142621
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
RJ45 CONN, R/A, JACK, 8P8C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors WR-MJ Feml Shielded 8P8C Rear Pst Tb Dwn
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8183327 | 732-3163-ND | 47AC7196 | 615008142621 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Conn, R/a, Jack, 8P8C, 1Port, Th; Modular Connector Type Wurth Elektronik | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Connector Type | RJ-45 | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Mounting | Pcb mount | Through Hole | Through Hole Mount | PCB Mount |