DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
890
900
910
920
930
940
947
948
949
950
951
952
953
954
955
956
957
958
959
960
970
980
990
1000
1010
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female Solder Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "10 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "22 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "26 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "8 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 110 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 24 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 86 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square" | |
| "Single Post Terminal Connector Through Hole Gold 0.058"" (1.47mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.025"" (0.64mm) Square" | |
| "Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Female" | |
| .060 COMBOLINE PIN PRETIN STRIP | |
| 100 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 11 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position Two Piece Backshell Connector 40°, 180° | |
| 15 Position Two Piece Backshell Connector 40° | |
| 16 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 24 HPR EASYCON FRAME FOR 2X650AM | |
| 24 HPR ENLARGED FRAME FOR 2X350A | |
| 24 MODII HDR DRST SHRD A/PIN | |
| 24 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position Two Piece Backshell Connector 40°, 180° | |
| 25 Position Two Piece Backshell Connector 40° | |
| 26 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 30 MODII HDR DRRA B/A .100CL | |
| 30 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG | |
| 30 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 34 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 37 Position Two Piece Backshell Connector 40°, 180° | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG | |
| 40 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 50 Position Two Piece Backshell Connector 40°, 180° | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Two Piece Backshell Connector 180° | |
| 9 Position Two Piece Backshell Connector 40° Shielded | |
| 9 Position Two Piece Backshell Connector 40°, 180° | |
| 9 Position Two Piece Backshell Connector 40° | |
| BERGSTAK R2-20P-61082-022506L F | |
| BERGSTAK R2-20P-61082-022706L F | |
| BERGSTAK R3 20P-61082-023406LF | |
| BERGSTAK R4 ZOP REC-61082-024706 | |
| CONN HEADER SMD 10POS 2.54MM | |
| CONN HEADER SMD 12POS 2.54MM | |
| CONN HEADER SMD 14POS 2.54MM | |
| CONN HEADER SMD 16POS 2.54MM | |
| CONN HEADER SMD 20POS 2.54MM | |
| CONN HEADER SMD 4POS 2.54MM | |
| CONN HEADER SMD 6POS 2.54MM | |
| CONN HEADER VERT 12POS 1.27MM | |
| CONN RCPT 20POS SMD GOLD | |
| Connector Adapter For Power Entry Inlets and Outlets | |
| Connector Blank Panel For D-Sub Backshell | |
| Connector Cable Clamp For D-Sub Backshell | |
| Connector Cable Clamp For Inducom Series | |
| Connector Crimp Flange For D-Sub Backshell | |
| Connector Dummy Plug For D-Sub Connectors | |
| Connector Ferrule, Inner For D-Sub Backshell | |
| Connector Ferrule, Outer For Inducom Series | |
| CONNECTOR ROUND HARTING PUSHPULL | |
| D-SUB 15PIN INDUCOM METAL HOOD, | |
| D-SUB 37PIN INDUCOM METAL HOOD, | |
| D-SUB 50PIN INDUCOM METAL HOOD, | |
| D-SUB 9PIN INDUCOM METAL HOOD VE | |
| D-Sub Contact Female Socket 24-28 AWG Crimp Machined | |
| D-Sub Contact Male Pin 20-22 AWG Crimp Machined | |
| D-Sub Contact Male Pin 24-28 AWG Crimp Machined | |
| D-Sub Contact | |
| FEMALE INSERT 7D MODIFIED | |
| FIX. FLANGE FOR AIDA COUPLING PP | |
| FIXING FLANGE FOR AIDA COUPLING | |
| GROUND TERMINAL HAN 16MOD | |
| HAN 24 HPR CAP, H.BF.KU.SW. IP40 | |
| HAN 24ES MALE,GRIP PANEL, LOWER | |
| HAN COMPACT-H-2XM25 | |
| HAN PUSHPULL POWER L AIDA KUPPLU | |
| HAN PUSHPULL RJ45 V14 AIDA KUPPL | |
| HAN PUSHPULL SIGNAL 10P AIDA KUP | |
| INDUCOM 15P 2T-ENTRY KN-SCREW 4- | |
| INDUCOM 15P S40-ENTRY HEXSCREW 4 | |
| INDUCOM 15P T&S-ENTRY HEXSCREW 4 | |
| INDUCOM 15P T&S-ENTRY HEXSCREW M | |
| INDUCOM 15P T&S-ENTRY KN-SCREW 4 | |
| INDUCOM 25P 2T-ENTRY KN-SCREW 4- | |
| INDUCOM 25P T&S-ENTRY KN-SCREW 4 | |
| INDUCOM 50P T&S-ENTRY KN-SCREW 4 | |
| INDUCOM 9P 1T-ENTRY W. FEMALE SC | |
| INDUCOM HOOD CABLE CLAMP FOR CAB | |
| MALE INSERT 7D MODIFIED | |
| Pin Contact Size 0.6mm Crimp Gold | |
| Pin Contact Size 2.0mm Crimp Gold | |
| Pin Contact Tin Crimp 18-22 AWG Stamped | |
| Position Connector | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In | |
| PROTECTION COVER HAN PUSHPULL PO | |
| PROTECTION COVER HAN PUSHPULL RJ | |
| R1 20P-61082-021406LF | |
| R2 20P-61082-022406LF | |
| SCREW ADAPTER HAN MOD. WITH WASH | |
| SCREW MOUNTED BOLT D-SUB M5 / UN | |
| SET Q4/2 F AS QL 2,5-6MM 7-13MM | |
| Socket Contact Tin Crimp 18-22 AWG Stamped | |
| Terminal Crimpband, Open Band Connector Crimp 7000-12000 CMA |
| << Prev | Next >> |