TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 61626-1

Description
Win Source Part Number: 1016321-61626-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 616261,61626-1-ND,A2 5455TR,-61626-1-SI,A 25453-ND,A25453,A254 55CT Base Product Number: 61626
Request a Quote Datasheet
Description
Win Source Part Number: 1016321-61626-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 616261,61626-1-ND,A2 5455TR,-61626-1-SI,A 25453-ND,A25453,A254 55CT Base Product Number: 61626
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1016321-61626-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1016321-61626-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1016321-61626-1
Win Source Part Number: 1016321-61626-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 616261,61626-1-ND,A2 5455TR,-61626-1-SI,A 25453-ND,A25453,A254 55CT Base Product Number: 61626

Win Source Part Number: 1016321-61626-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 616261,61626-1-ND,A25455TR,-61626-1-SI,A25453-ND,A25453,A25455CT
Base Product Number: 61626

Buy Now Datasheet
Rectangular Connector Contacts - A25455CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25455CT-ND
Rectangular Connector Contacts A25455CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25455TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25455TR-ND
Rectangular Connector Contacts A25455TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 61626-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
61626-1
Contacts 61626-1
.140 DIA SOK 20-14 PTPBR

.140 DIA SOK 20-14 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
61626-1
Contacts 61626-1
Comm MNL - .140 P&S T

Comm MNL - .140 P&S T

Buy Now
Swedesboro, NJ, United States
Contacts
61626-1
Contacts 61626-1
Contacts

Contacts

Buy Now
Connectors - 61626-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
61626-1
Connectors 61626-1
.140 DIA SOK 20-14 PTPBR

.140 DIA SOK 20-14 PTPBR

Buy Now
Singapore, Singapore
250V 17A Electronic Connector
332-61626-1
250V 17A Electronic Connector 332-61626-1
Female Crimp Signal Connector | 14-20AWG | 250V | 17A | Tin Brass Product overview: 61626-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61626-1 can be used for catalog matching and distributor lookup.

Female Crimp Signal Connector | 14-20AWG | 250V | 17A | Tin Brass Product overview: 61626-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61626-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F3957 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F3957
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F3957
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:0.140 MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:0.140 MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site
.140 Dia Sok 20-14 Ptpbr Amp - Te Connectivity - 76AC9940 - Newark, An Avnet Company
Chicago, IL, United States
.140 Dia Sok 20-14 Ptpbr Amp - Te Connectivity
76AC9940
.140 Dia Sok 20-14 Ptpbr Amp - Te Connectivity 76AC9940
.140 DIA SOK 20-14 PTPBR

.140 DIA SOK 20-14 PTPBR

Supplier's Site
CONN SOCKET 14-20AWG TIN CRIMP - 792-61626-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 14-20AWG TIN CRIMP
792-61626-1
CONN SOCKET 14-20AWG TIN CRIMP 792-61626-1
CONN SOCKET 14-20AWG TIN CRIMP

CONN SOCKET 14-20AWG TIN CRIMP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1016321-61626-1 A25455CT-ND 61626-1 61626-1 332-61626-1 90F3957 76AC9940 792-61626-1
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Contacts Connectors 250V 17A Electronic Connector Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity .140 Dia Sok 20-14 Ptpbr Amp - Te Connectivity CONN SOCKET 14-20AWG TIN CRIMP
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Contact Size (AWG) 14 to 20 AWG ? to 14 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details