SCHURTER Inc Power Entry Modules (PEM) 6162.0003

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1061 Connector Inlet 10A C18 from Schurter is a panel mount appliance inlet designed for applications requiring a reliable connection. It features a snap-in design suitable for panel thicknesses ranging from 0.8 mm to 2.0 mm. The inlet supports a current rating of 10 A at 250 VAC and is compliant with IEC standards, making it suitable for both protection class I and II appliances. This connector offers various terminal options including solder, quick connect, and screw terminals, allowing for flexible installation. It has a dielectric strength of over 2.5 kVAC between line and neutral, and over 1.5 kVAC between line/neutral and protective earth, ensuring safety in operation. The operating temperature range is from -25 °C to 70 °C, and it has an IP 20 degree of protection from the front side. The housing material is PA6, available in black or grey, and meets UL 94V-0 flammability standards. The product is certified by VDE, UL, CSA, and CCC, ensuring compliance with international safety standards. This connector is suitable for various applications where a robust and safe electrical connection is required.

Datasheet Summary
Powered by GS/AI

The 1061 Connector Inlet 10A C18 from Schurter is a panel mount appliance inlet designed for applications requiring a reliable connection. It features a snap-in design suitable for panel thicknesses ranging from 0.8 mm to 2.0 mm. The inlet supports a current rating of 10 A at 250 VAC and is compliant with IEC standards, making it suitable for both protection class I and II appliances. This connector offers various terminal options including solder, quick connect, and screw terminals, allowing for flexible installation. It has a dielectric strength of over 2.5 kVAC between line and neutral, and over 1.5 kVAC between line/neutral and protective earth, ensuring safety in operation. The operating temperature range is from -25 °C to 70 °C, and it has an IP 20 degree of protection from the front side. The housing material is PA6, available in black or grey, and meets UL 94V-0 flammability standards. The product is certified by VDE, UL, CSA, and CCC, ensuring compliance with international safety standards. This connector is suitable for various applications where a robust and safe electrical connection is required.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6167-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6167-ND
Power Entry Modules (PEM) 486-6167-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In

Buy Now Datasheet
1061 Connector Inlet 10A C18 Schurter - 23M2018 - Newark, An Avnet Company
Chicago, IL, United States
1061 Connector Inlet 10A C18 Schurter
23M2018
1061 Connector Inlet 10A C18 Schurter 23M2018
1061 Connector Inlet 10A C18

1061 Connector Inlet 10A C18

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6167-ND 23M2018
Product Name Power Entry Modules (PEM) 1061 Connector Inlet 10A C18 Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details