TE Connectivity Quick Connects, Quick Disconnect Connectors 61481-1

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27763CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27763CT-ND
Quick Connects, Quick Disconnect Connectors A27763CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27763TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27763TR-ND
Quick Connects, Quick Disconnect Connectors A27763TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-61481-1
Electronic Connector 392-61481-1
Brass Receptacle Terminal, 18-22AWG, Tin Plated, Right Angle Product overview: 61481-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61481-1 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 18-22AWG, Tin Plated, Right Angle Product overview: 61481-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61481-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333557-61481-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333557-61481-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333557-61481-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333557-61481-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 12,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27763CT,61481-1-ND, A27763TR,-61481-1-CS I,A27763-ND,-61481-1 -SI,A27763,614811 Base Product Number: 61481 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333557-61481-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 12,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27763CT,61481-1-ND,A27763TR,-61481-1-CSI,A27763-ND,-61481-1-SI,A27763,614811
Base Product Number: 61481
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 61481-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
61481-1
Quick Connects, Quick Disconnect Connectors 61481-1
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
61481-1
Terminals 61481-1
Terminals 110 FLG FAST RCPT 22 Reel of 12000

Terminals 110 FLG FAST RCPT 22 Reel of 12000

Buy Now Datasheet
Quick Disconnect Terminal, Female Flag Disconnect, Faston 110 Series, 0.11
Chicago, IL, United States
Quick Disconnect Terminal, Female Flag Disconnect, Faston 110 Series, 0.11" X 0.02", 2.8Mm X 0.51Mm Rohs Compliant Amp - Te Connectivity
20X1016
Quick Disconnect Terminal, Female Flag Disconnect, Faston 110 Series, 0.11" X 0.02", 2.8Mm X 0.51Mm Rohs Compliant Amp - Te Connectivity 20X1016
Quick Disconnect Terminal, Female Flag Disconnect, FASTON 110 Series, 0.11" x 0.02", 2.8mm x 0.51mm RoHS Compliant: Yes

Quick Disconnect Terminal, Female Flag Disconnect, FASTON 110 Series, 0.11" x 0.02", 2.8mm x 0.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27763CT-ND 392-61481-1 1333557-61481-1 61481-1 61481-1 20X1016
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Quick Disconnect Terminal, Female Flag Disconnect, Faston 110 Series, 0.11" X 0.02", 2.8Mm X 0.51Mm Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products