The 12 MTE HDR SRRA SMT.100CL from TE Connectivity is part of the AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This connector is suitable for various electronic equipment, including medical instruments, automotive controls, and telecommunications devices. It features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility in assembly design with latching and polarization options. The product supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from 22 to 30 AWG for IDC configurations and 20 to 32 AWG for crimp snap-in contacts. The connector is available in multiple plating options, including 15 µ,Äù gold, 30 µ,Äù gold, and matte tin, enhancing its compatibility with various applications. The design allows for configurations ranging from 2 to 25 positions, with double-row coupling shrouds enabling up to 50 positions. This product is RoHS compliant, making it suitable for environmentally conscious projects.
"Connector Header Surface Mount, Right Angle 12 position 0.100"" (2.54mm)"
12 MTE HDR SRRA SMT.100CL
12 MTE HDR SRRA SMT.100CL
CONN HEADER SMD R/A 12POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-147324-1-ND | 19R4613 | 6-147324-1 |
| Product Name | Headers, Male Pins | 12 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |