TE Connectivity PCI & PCI Express Connectors 6-1734857-4

Description
Body Features Primary Product Color : Black Product Weight : 4 G  [.141 OZ ] Configuration Features Ejector : Without Number of Positions : 64 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.93 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 4 G  [.141 OZ ] Configuration Features Ejector : Without Number of Positions : 64 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.93 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 6-1734857-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
6-1734857-4
PCI & PCI Express Connectors 6-1734857-4
Body Features Primary Product Color : Black Product Weight : 4 G  [.141 OZ ] Configuration Features Ejector : Without Number of Positions : 64 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.93 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 4 G  [.141 OZ ]

Configuration Features


  • Ejector : Without
  • Number of Positions : 64
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 10 MM  [.394 INCH ]
  • Connector Length : 39 MM  [1.535 INCH ]
  • Connector Width : 8.8 MM  [.346 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : PA 9T GF

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2 & 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 3.93 MM  [.16 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Card Edge Connectors - 6-1734857-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
6-1734857-4
Card Edge Connectors 6-1734857-4
PCI EXP STRADDLE 64P BLK 15u

PCI EXP STRADDLE 64P BLK 15u

Buy Now
Edgeboard Connectors - 6-1734857-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
6-1734857-4-ND
Edgeboard Connectors 6-1734857-4-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 6-1734857-4 6-1734857-4 6-1734857-4-ND
Product Name PCI & PCI Express Connectors Card Edge Connectors Edgeboard Connectors
Connector Type Board to Board Connector Card Edge Connector
Termination Surface Mount
Mounting Board Mount Board Edge, Straddle Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data