TE Connectivity Card Edge Connector Contacts 61668-4

Description
Edge Terminal Non-Gendered 18-24 AWG Crimp Gold
Request a Quote Datasheet
Description
Edge Terminal Non-Gendered 18-24 AWG Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Contacts - A100737TR-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Contacts
A100737TR-ND
Card Edge Connector Contacts A100737TR-ND
Edge Terminal Non-Gendered 18-24 AWG Crimp Gold

Edge Terminal Non-Gendered 18-24 AWG Crimp Gold

Buy Now Datasheet
Card Edge Connector Contacts - A100737CT-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Contacts
A100737CT-ND
Card Edge Connector Contacts A100737CT-ND
Edge Terminal Non-Gendered 18-24 AWG Crimp Gold

Edge Terminal Non-Gendered 18-24 AWG Crimp Gold

Buy Now Datasheet
Connectors Miscellaneous - 61668-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
61668-4
Connectors Miscellaneous 61668-4
BIF-LEAF CONT CR/SNAP AUPHBZ

BIF-LEAF CONT CR/SNAP AUPHBZ

Buy Now
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity - 16H2207 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity
16H2207
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity 16H2207
CONTACT, HERMAPHRODITIC, 18AWG, CRIMP; Product Range:BIFURCATED LEAF Series; Contact Gender:Hermaphroditi c; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, HERMAPHRODITIC, 18AWG, CRIMP; Product Range:BIFURCATED LEAF Series; Contact Gender:Hermaphroditic; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100737TR-ND 61668-4 16H2207
Product Name Card Edge Connector Contacts Connectors Miscellaneous Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details